Wamco, Inc. LED Indication WL-1090D5-28V

Description
Inc Ind .50 Green 28V Flush 6 Lds
Request a Quote
Description
Inc Ind .50 Green 28V Flush 6 Lds
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1090D5-28V
LED Indication WL-1090D5-28V
Inc Ind .50 Green 28V Flush 6 Lds

Inc Ind .50 Green 28V Flush 6 Lds

Buy Now
INCH IND .50INCH GREEN 28V FLUSH 6INCH LDS - 70117749 - Allied Electronics, Inc.
Fort Worth, TX, USA
INCH IND .50INCH GREEN 28V FLUSH 6INCH LDS
70117749
INCH IND .50INCH GREEN 28V FLUSH 6INCH LDS 70117749
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels
  • Agency Approvals
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1090D5-28V 70117749
Product Name LED Indication INCH IND .50INCH GREEN 28V FLUSH 6INCH LDS
Lamp Type LED Lamps Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1302287 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-3904-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
22 mm Plastic Pilot Light - 3PLBR1L-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers