Wamco, Inc. Lamp, Incandescent Indicator, 12V, 80Ma, Wire Leaded; Lamp Base Type Wamco WL-1090D5-12V

Description
LAMP, INCANDESCENT INDICATOR, 12V, 80mA, WIRE LEADED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:80mA; Supply Voltage:12V; Lens Shape:-; Product Range:-; Lens Style:Flat RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT INDICATOR, 12V, 80mA, WIRE LEADED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:80mA; Supply Voltage:12V; Lens Shape:-; Product Range:-; Lens Style:Flat RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent Indicator, 12V, 80Ma, Wire Leaded; Lamp Base Type Wamco - 86T5447 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent Indicator, 12V, 80Ma, Wire Leaded; Lamp Base Type Wamco
86T5447
Lamp, Incandescent Indicator, 12V, 80Ma, Wire Leaded; Lamp Base Type Wamco 86T5447
LAMP, INCANDESCENT INDICATOR, 12V, 80mA, WIRE LEADED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:80mA; Supply Voltage:12V; Lens Shape:-; Product Range:-; Lens Style:Flat RoHS Compliant: Yes

LAMP, INCANDESCENT INDICATOR, 12V, 80mA, WIRE LEADED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:80mA; Supply Voltage:12V; Lens Shape:-; Product Range:-; Lens Style:Flat RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 86T5447
Product Name Lamp, Incandescent Indicator, 12V, 80Ma, Wire Leaded; Lamp Base Type Wamco
Diameter 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 32820660 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Incandescent Lamps - A21 - 50/150 TWIN PK - 16142 - Kennedy Webster Electric Co.
Specs
Lamp Power 50 watts
Maximum Overall Length 5.25 inch (133 mm)
Light Center Length 3.88 inch (98.42 mm)
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details
Miniature Incandescent Lamp - TL953-CLR-24 - Juno Lighting Group
Specs
Base Type Rigid Loop Base
Rated Average Life 20000 hours
View Details