LAMP, INCANDESCENT INDICATOR, 12V, 80mA, WIRE LEADED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:80mA; Supply Voltage:12V; Lens Shape:-; Product Range:-; Lens Style:Flat RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 86T5441 |
| Product Name | Lamp, Incandescent Indicator, 12V, 80Ma, Wire Leaded; Lamp Base Type Wamco |
| Diameter | 12.7 mm (0.5000 inch) |