The Lamp, Incandescent Indicator, 28V, 40mA, Wire Leaded is designed for panel mounting with a mounting hole diameter of 0.500 inches. It operates at a voltage range of 24V to 28V and has a current rating of 40mA. The lamp has a rated life of approximately 25,000 hours, making it suitable for long-term applications. The body is made of white nylon, while the lens is constructed from polycarbonate, providing durability. The product is RoHS compliant and certified by UL (E340667). It features 6-inch wire leads with a standard 1/2-inch strip and is designed for ambient temperatures ranging from -20°C to +60°C. This indicator is suitable for AC/DC operation.
LAMP, INCANDESCENT INDICATOR, 28V, 40mA, WIRE LEADED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Lens Style:Cylindrical Flat Top RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Incandescent Lamps |
| Product Number | 86T5440 |
| Product Name | Lamp, Incandescent Indicator, 28V, 40Ma, Wire Leaded; Lamp Base Type Wamco |
| Diameter | 12.7 mm (0.5000 inch) |