Wamco, Inc. Panel Indicators, Pilot Lights WL-1090C3-28V

Description
"INC IND .50"" AMB 28V CYL 6""WL"
Request a Quote Datasheet
Description
"INC IND .50"" AMB 28V CYL 6""WL"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-1090C3-28V-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1090C3-28V-ND
Panel Indicators, Pilot Lights 6088-WL-1090C3-28V-ND
"INC IND .50"" AMB 28V CYL 6""WL"

"INC IND .50"" AMB 28V CYL 6""WL"

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-1090C3-28V
LED Indication WL-1090C3-28V
Inc Ind .50 Amber 28V Cyl 6 Lds

Inc Ind .50 Amber 28V Cyl 6 Lds

Buy Now
INCH IND .50INCH AMBER 28V CYL 6INCH LDS - 70117767 - Allied Electronics, Inc.
Fort Worth, TX, USA
INCH IND .50INCH AMBER 28V CYL 6INCH LDS
70117767
INCH IND .50INCH AMBER 28V CYL 6INCH LDS 70117767
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels
  • Agency Approvals
Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-1090C3-28V-ND WL-1090C3-28V 70117767
Product Name Panel Indicators, Pilot Lights LED Indication INCH IND .50INCH AMBER 28V CYL 6INCH LDS
Lamp Type Incandescent Lamps LED Lamps Incandescent Lamps
LED Color Orange Amber
Terminal Type Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Panel Indicators, Pilot Lights - KB01KW01-05-EB-ND - DigiKey
Specs
Lamp Type Incandescent Lamps
LED Color Yellow
Voltage type AC AC
View Details
2 suppliers
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details