Wamco, Inc. Lamp, Incandescent Indicator, 28V, 40Ma, Wire Leaded; Lamp Base Type Wamco WL-1090C1-28V

Description
LAMP, INCANDESCENT INDICATOR, 28V, 40mA, WIRE LEADED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Lens Style:Cylindrical Flat Top RoHS Compliant: Yes
Datasheet
Description
LAMP, INCANDESCENT INDICATOR, 28V, 40mA, WIRE LEADED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Lens Style:Cylindrical Flat Top RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lamp, Incandescent Indicator, 28V, 40Ma, Wire Leaded; Lamp Base Type Wamco - 86T5434 - Newark, An Avnet Company
Chicago, IL, United States
Lamp, Incandescent Indicator, 28V, 40Ma, Wire Leaded; Lamp Base Type Wamco
86T5434
Lamp, Incandescent Indicator, 28V, 40Ma, Wire Leaded; Lamp Base Type Wamco 86T5434
LAMP, INCANDESCENT INDICATOR, 28V, 40mA, WIRE LEADED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Lens Style:Cylindrical Flat Top RoHS Compliant: Yes

LAMP, INCANDESCENT INDICATOR, 28V, 40mA, WIRE LEADED; Lamp Base Type:Wire Leaded; Mounting Hole Dia:12.7mm; Current Rating:40mA; Supply Voltage:28V; Lens Shape:-; Product Range:-; Lens Style:Cylindrical Flat Top RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Incandescent Lamps
Product Number 86T5434
Product Name Lamp, Incandescent Indicator, 28V, 40Ma, Wire Leaded; Lamp Base Type Wamco
Diameter 12.7 mm (0.5000 inch)
Unlock Full Specs
to access all available technical data

Similar Products

Incandescent Lamp - 4758988 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Incandescent Lamp - 120572833 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
Coated Incandescent Lamp - 60WB - Ebinger Manufacturing Corp.
Ebinger Manufacturing Corp.
Specs
Lamp Power 60 watts
Rated Average Life 5000 hours
View Details
Incandescent Lamp for Projection -  - Ushio America, Inc.
Specs
Base Type BA15S, E39, G17T-7, G17Q-7, P28S, P30S, P40S
Lamp Power 34 to 1500 watts
Rated Average Life 15 to 800 hours
View Details