Wamco, Inc. LED Indication WL-1090A5-28V

Description
Inc Ind .50 Green 28V Dome 6 Lds
Request a Quote
Description
Inc Ind .50 Green 28V Dome 6 Lds
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1090A5-28V
LED Indication WL-1090A5-28V
Inc Ind .50 Green 28V Dome 6 Lds

Inc Ind .50 Green 28V Dome 6 Lds

Buy Now
INCH IND .50INCH GREEN 28V DOME 6INCH LDS - 70117761 - Allied Electronics, Inc.
Fort Worth, TX, USA
INCH IND .50INCH GREEN 28V DOME 6INCH LDS
70117761
INCH IND .50INCH GREEN 28V DOME 6INCH LDS 70117761
Features White Nylon Housing Polycarbonate Lens Stainless Steel Bezel 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels Agency Approvals

Features

  • White Nylon Housing
  • Polycarbonate Lens
  • Stainless Steel Bezel
  • 0.187" × 0.020" Thick Tinned Brass Quick Connect Terminals or 6" Wire Leads with 0.50" Strip
  • Snap-Fit Into 0.500-0.505" Hole in 0.030-0.090" Thick Panels
  • Agency Approvals
Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1090A5-28V 70117761
Product Name LED Indication INCH IND .50INCH GREEN 28V DOME 6INCH LDS
Lamp Type LED Lamps Incandescent Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details