Wamco, Inc. LED Indication WL-1063D5

Description
Neon Ind .50 Green 600VAC SCyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Green 600VAC SCyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1063D5
LED Indication WL-1063D5
Neon Ind .50 Green 600VAC SCyl 6 Lds

Neon Ind .50 Green 600VAC SCyl 6 Lds

Buy Now
Neon Indicator, 600Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5422 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 600Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5422
Neon Indicator, 600Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5422
NEON INDICATOR, 600VAC, 1.5mA, GREEN; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063D Series; Colour:GreenRoHS Compliant: Yes

NEON INDICATOR, 600VAC, 1.5mA, GREEN; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063D Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1063D5 86T5422
Product Name LED Indication Neon Indicator, 600Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL6LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-3-148-357-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details