Wamco, Inc. LED Indication WL-1063D4

Description
Neon Ind .50 White 600VAC SCyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 White 600VAC SCyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1063D4
LED Indication WL-1063D4
Neon Ind .50 White 600VAC SCyl 6 Lds

Neon Ind .50 White 600VAC SCyl 6 Lds

Buy Now
Neon Indicator, 600Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5421 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 600Vac, 1.5Ma, White; Supply Voltage Wamco
86T5421
Neon Indicator, 600Vac, 1.5Ma, White; Supply Voltage Wamco 86T5421
NEON INDICATOR, 600VAC, 1.5mA, WHITE; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063D Series; Colour:WhiteRoHS Compliant: Yes

NEON INDICATOR, 600VAC, 1.5mA, WHITE; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063D Series; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1063D4 86T5421
Product Name LED Indication Neon Indicator, 600Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lamps - 104761 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
22 mm Illum. Metal Selector Switch 2 Pos - 2ASL1LB-1-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details