Wamco, Inc. LED Indication WL-1063D1

Description
Neon Ind .50 Red 600VAC SCyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Red 600VAC SCyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1063D1
LED Indication WL-1063D1
Neon Ind .50 Red 600VAC SCyl 6 Lds

Neon Ind .50 Red 600VAC SCyl 6 Lds

Buy Now
Neon Indicator, 600Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5419 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 600Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5419
Neon Indicator, 600Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5419
NEON INDICATOR, 600VAC, 1.5mA, RED; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063D Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 600VAC, 1.5mA, RED; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063D Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1063D1 86T5419
Product Name LED Indication Neon Indicator, 600Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGB/966D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL8LB-4-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Specs
Lamp Type LED Lamps
View Details