Wamco, Inc. LED Indication WL-1063C5

Description
Neon Ind .50 Green 600VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Green 600VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1063C5
LED Indication WL-1063C5
Neon Ind .50 Green 600VAC Cyl 6 Lds

Neon Ind .50 Green 600VAC Cyl 6 Lds

Buy Now
Neon Indicator, 600Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5418 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 600Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5418
Neon Indicator, 600Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5418
NEON INDICATOR, 600VAC, 1.5mA, GREEN; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063C Series; Colour:GreenRoHS Compliant: Yes

NEON INDICATOR, 600VAC, 1.5mA, GREEN; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063C Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1063C5 86T5418
Product Name LED Indication Neon Indicator, 600Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - ME-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design, MSE
Voltage type DC DC
View Details
Pilot Light - 10295598 - Radwell International
Allen-Bradley / Rockwell Automation
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details