Wamco, Inc. LED Indication WL-1063C4

Description
Neon Ind .50 White 600VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 White 600VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1063C4
LED Indication WL-1063C4
Neon Ind .50 White 600VAC Cyl 6 Lds

Neon Ind .50 White 600VAC Cyl 6 Lds

Buy Now
Neon Indicator, 600Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5417 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 600Vac, 1.5Ma, White; Supply Voltage Wamco
86T5417
Neon Indicator, 600Vac, 1.5Ma, White; Supply Voltage Wamco 86T5417
NEON INDICATOR, 600VAC, 1.5mA, WHITE; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063C Series; Colour:WhiteRoHS Compliant: Yes

NEON INDICATOR, 600VAC, 1.5mA, WHITE; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063C Series; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1063C4 86T5417
Product Name LED Indication Neon Indicator, 600Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR7L-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
2 suppliers
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type Panel
View Details
Panel Indicators, Pilot Lights - 486-3-148-432-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details