The Neon Indicator, part number 86T5415, operates at a supply voltage of 230VAC and has a current rating of 1.5mA. It features a red illumination color and is designed for panel mounting with a mounting hole diameter of 0.500 inches. The product has a rated life of approximately 25,000 hours, making it suitable for long-term applications. The body and lens materials are polycarbonate, while the bezel is made of stainless steel. It is compliant with UL standards and RoHS regulations. The recommended panel thickness for installation ranges from 0.030 inches to 0.090 inches. The indicator is equipped with standard 6-inch leads with a 1/2-inch strip.
Neon Ind .50 Red 600VAC Cyl 6 Lds
NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:600V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1063C Series; Colour:Red RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | WL-1063C1 | 86T5415 |
| Product Name | LED Indication | Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco |
| Lamp Type | LED Lamps |