Wamco, Inc. LED Indication WL-1062D1

Description
Neon Ind .50 Red 480VAC SCyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Red 480VAC SCyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1062D1
LED Indication WL-1062D1
Neon Ind .50 Red 480VAC SCyl 6 Lds

Neon Ind .50 Red 480VAC SCyl 6 Lds

Buy Now
Neon Indicator, 480Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5411 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 480Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5411
Neon Indicator, 480Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5411
NEON INDICATOR, 480VAC, 1.5mA, RED; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062D Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 480VAC, 1.5mA, RED; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062D Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1062D1 86T5411
Product Name LED Indication Neon Indicator, 480Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-398-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Incandescent Light Bulbs - 106313 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 11 mm (0.4331 inch)
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details