Wamco, Inc. LED Indication WL-1062C3

Description
Neon Ind .50 Amber 480VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Amber 480VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1062C3
LED Indication WL-1062C3
Neon Ind .50 Amber 480VAC Cyl 6 Lds

Neon Ind .50 Amber 480VAC Cyl 6 Lds

Buy Now
Neon Indicator, 480Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5408 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 480Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5408
Neon Indicator, 480Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5408
NEON INDICATOR, 480VAC, 1.5mA, AMBER; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062C Series; Colour:AmberRoHS Compliant: Yes

NEON INDICATOR, 480VAC, 1.5mA, AMBER; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062C Series; Colour:AmberRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1062C3 86T5408
Product Name LED Indication Neon Indicator, 480Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEHWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 11 mm (0.4331 inch)
View Details
Global Series, LED, lens, yellow - K859500815-06 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
22mm Illuminated Flush Push Button - 2ALF5LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details