Wamco, Inc. LED Indication WL-1062C1

Description
Neon Ind .50 Red 480VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Red 480VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1062C1
LED Indication WL-1062C1
Neon Ind .50 Red 480VAC Cyl 6 Lds

Neon Ind .50 Red 480VAC Cyl 6 Lds

Buy Now
Neon Indicator, 480Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5407 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 480Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5407
Neon Indicator, 480Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5407
NEON INDICATOR, 480VAC, 1.5mA, RED; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062C Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 480VAC, 1.5mA, RED; Supply Voltage:480V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1062C Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1062C1 86T5407
Product Name LED Indication Neon Indicator, 480Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MF-LD-230AC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
View Details
Incandescent Light Bulbs - 104799 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details