Wamco, Inc. LED Indication WL-1061QD5

Description
Neon Ind .50 Green 230VAC SCyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Green 230VAC SCyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1061QD5
LED Indication WL-1061QD5
Neon Ind .50 Green 230VAC SCyl .187 QCT

Neon Ind .50 Green 230VAC SCyl .187 QCT

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5406 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5406
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5406
NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061QD Series RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061QD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1061QD5 86T5406
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-427-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Incandescent Light Bulbs - 105095 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.5 mm (0.4134 inch)
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details