Wamco, Inc. LED Indication WL-1061QC4

Description
Neon Ind .50 White 230VAC Cyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 White 230VAC Cyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1061QC4
LED Indication WL-1061QC4
Neon Ind .50 White 230VAC Cyl .187 QCT

Neon Ind .50 White 230VAC Cyl .187 QCT

Buy Now
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5401 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco
86T5401
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco 86T5401
NEON INDICATOR, 230VAC, 1.5mA, WHITE; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061QC Series RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, WHITE; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061QC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1061QC4 86T5401
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL1LB-3-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 486-4951-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Wire Leads
View Details