Neon Ind .50 Red 230VAC Cyl .187 QCT
NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:230V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061QC Series; Colour:Red RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | WL-1061QC1 | 86T5399 |
| Product Name | LED Indication | Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco |
| Lamp Type | LED Lamps |