Wamco, Inc. LED Indication WL-1061C5

Description
Neon Ind .50 Green 230VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Green 230VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1061C5
LED Indication WL-1061C5
Neon Ind .50 Green 230VAC Cyl 6 Lds

Neon Ind .50 Green 230VAC Cyl 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5394 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5394
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5394
NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061C Series; Colour:GreenRoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061C Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1061C5 86T5394
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type T-Mount
View Details
22mm Illuminated Mushroom Push Button - 2ALM6LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
Indicator Lights with Legends - K3P - OTTO Controls
Specs
Lamp Type LED Lamps
View Details