Wamco, Inc. LED Indication WL-1061C4

Description
Neon Ind .50 White 230VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 White 230VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1061C4
LED Indication WL-1061C4
Neon Ind .50 White 230VAC Cyl 6 Lds

Neon Ind .50 White 230VAC Cyl 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5393 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco
86T5393
Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco 86T5393
NEON INDICATOR, 230VAC, 1.5mA, WHITE; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061C Series; Colour:WhiteRoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, WHITE; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061C Series; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1061C4 86T5393
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-012-024Y - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
Flash Lamp Flash Lamp
LED Color Yellow; Yellow
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details