Wamco, Inc. LED Indication WL-1061C1

Description
Neon Ind .50 Red 230VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Red 230VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1061C1
LED Indication WL-1061C1
Neon Ind .50 Red 230VAC Cyl 6 Lds

Neon Ind .50 Red 230VAC Cyl 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5391 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5391
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5391
NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061C Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1061C Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1061C1 86T5391
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illuminated Mushroom Push Button - 2ALM7LB-024 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Mount Indicators - 1448413 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Yellow; Red
Terminal Type Screw Terminals; Screw
View Details