Wamco, Inc. LED Indication WL-1060QD5

Description
Neon Ind .50 Green 115VAC SCyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Green 115VAC SCyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1060QD5
LED Indication WL-1060QD5
Neon Ind .50 Green 115VAC SCyl .187 QCT

Neon Ind .50 Green 115VAC SCyl .187 QCT

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5390 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5390
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5390
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QD Series RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1060QD5 86T5390
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator - LB03GW01-01-JB - NKK Switches
Specs
LED Color White
Voltage type AC AC
Rated Voltage 110 volts
View Details
4 suppliers
Illuminating seal - MEB-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type as per DIN EN 175301-803 Form C Rectangular design MSEB
Voltage type DC DC
View Details
Incandescent Light Bulbs - 106436 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10.29 mm (0.4051 inch)
View Details
Specs
Lamp Type LED Lamps
View Details