Wamco, Inc. LED Indication WL-1060QD4

Description
Neon Ind .50 White 115VAC SCyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 White 115VAC SCyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1060QD4
LED Indication WL-1060QD4
Neon Ind .50 White 115VAC SCyl .187 QCT

Neon Ind .50 White 115VAC SCyl .187 QCT

Buy Now
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5389 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco
86T5389
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco 86T5389
NEON INDICATOR, 115VAC, 1.5mA, WHITE; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QD Series RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, WHITE; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QD Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1060QD4 86T5389
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-437-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
MSL MicroStat Status Indicators - MSL2-120BC - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Flash Lamp Flash Lamp
LED Color Blue; Blue, Clear
Terminal Type 3/4-Inch Pipe,Surface
View Details