Wamco, Inc. LED Indication WL-1060QD1

Description
Neon Ind .50 Red 115VAC SCyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Red 115VAC SCyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1060QD1
LED Indication WL-1060QD1
Neon Ind .50 Red 115VAC SCyl .187 QCT

Neon Ind .50 Red 115VAC SCyl .187 QCT

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5387 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5387
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5387
NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QD Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QD Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1060QD1 86T5387
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL4LB-4-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details