Neon Ind .50 Green 115VAC Cyl .187 QCT
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QC Series RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | WL-1060QC5 | 86T5386 |
| Product Name | LED Indication | Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco |
| Lamp Type | LED Lamps |