Wamco, Inc. LED Indication WL-1060QC4

Description
Neon Ind .50 White 115VAC Cyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 White 115VAC Cyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1060QC4
LED Indication WL-1060QC4
Neon Ind .50 White 115VAC Cyl .187 QCT

Neon Ind .50 White 115VAC Cyl .187 QCT

Buy Now
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5385 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco
86T5385
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco 86T5385
NEON INDICATOR, 115VAC, 1.5mA, WHITE; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QC Series RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, WHITE; Supply Voltage:115V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060QC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1060QC4 86T5385
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22mm Illuminated Projecting Push Button - 2ALP7LB-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Panel Mount Indicators - 1713801 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Terminal Type Wire Leads; Lead wires
View Details
PCB LED Indicators - 1717478 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Green; Green, red
View Details