Wamco, Inc. LED Indication WL-1060D3

Description
Neon Ind .50 Amber 115VAC SCyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Amber 115VAC SCyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1060D3
LED Indication WL-1060D3
Neon Ind .50 Amber 115VAC SCyl 6 Lds

Neon Ind .50 Amber 115VAC SCyl 6 Lds

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5380 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5380
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5380
NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060D Series; Colour:AmberRoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060D Series; Colour:AmberRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1060D3 86T5380
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-433-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Quick Connect / Blade
View Details
Panel Mount Indicators - 1133971 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Green; Green
Voltage type DC DC
View Details
R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details