Wamco, Inc. LED Indication WL-1060C4

Description
Neon Ind .50 White 115VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 White 115VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1060C4
LED Indication WL-1060C4
Neon Ind .50 White 115VAC Cyl 6 Lds

Neon Ind .50 White 115VAC Cyl 6 Lds

Buy Now
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5377 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco
86T5377
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco 86T5377
NEON INDICATOR, 115VAC, 1.5mA, WHITE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060C Series; Colour:WhiteRoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, WHITE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1060C Series; Colour:WhiteRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1060C4 86T5377
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Lamp Type LED Lamps
View Details
Illuminating seal - MF-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Rectangular design MSF
Voltage type DC DC
View Details
Panel Mount Indicators - 1329138 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Red; Red
Terminal Type Wire Leads; Lead wires
View Details