Wamco, Inc. LED Indication WL-1053QC5

Description
Neon Ind .50 Green 230VAC Cyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Green 230VAC Cyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1053QC5
LED Indication WL-1053QC5
Neon Ind .50 Green 230VAC Cyl .187 QCT

Neon Ind .50 Green 230VAC Cyl .187 QCT

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5374 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5374
Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5374
NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1053QC Series RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, GREEN; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1053QC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1053QC5 86T5374
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
Push Buttons/ 22mm LED Metal Pilot Lights - 2PLB1LB-012 - Altech Corp.
Specs
Lamp Type Incandescent Lamps
LED Color White; White
Rated Voltage 12 volts
View Details
2 suppliers
Panel Indicators, Pilot Lights - 0035.0664-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details