Wamco, Inc. Neon Ind .50inch Blue 230VAC Dome 6inchLds WL-1053A6

Description
Neon Ind .50inch Blue 230VAC Dome 6inchLds
Description
Neon Ind .50inch Blue 230VAC Dome 6inchLds

Suppliers

Company
Product
Description
Supplier Links
Neon Ind .50inch Blue 230VAC Dome 6inchLds - 70117742 - Allied Electronics, Inc.
Fort Worth, TX, USA
Neon Ind .50inch Blue 230VAC Dome 6inchLds
70117742
Neon Ind .50inch Blue 230VAC Dome 6inchLds 70117742
Neon Ind .50inch Blue 230VAC Dome 6inchLds

Neon Ind .50inch Blue 230VAC Dome 6inchLds

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights
Product Number 70117742
Product Name Neon Ind .50inch Blue 230VAC Dome 6inchLds
LED Color Blue
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EML.VGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL7LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details