Wamco, Inc. LED Indication WL-1052QC5

Description
Neon Ind .50 Green 115VAC Cyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Green 115VAC Cyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1052QC5
LED Indication WL-1052QC5
Neon Ind .50 Green 115VAC Cyl .187 QCT

Neon Ind .50 Green 115VAC Cyl .187 QCT

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-1052QC5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1052QC5-ND
Panel Indicators, Pilot Lights 6088-WL-1052QC5-ND
NEON PNL IND QUICK CONNECT

NEON PNL IND QUICK CONNECT

Buy Now Datasheet
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5368 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5368
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5368
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1052QC Series RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1052QC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1052QC5 6088-WL-1052QC5-ND 86T5368
Product Name LED Indication Panel Indicators, Pilot Lights Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps Neon
LED Color Green
Rated Voltage 115 volts 105 to 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details
30.5 mm Indicator Indicator 800L P-L - 800L-30L24G - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL8LB-2-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details