Wamco, Inc. LED Indication WL-1052C5

Description
Neon Ind .50 Green 115VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Green 115VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1052C5
LED Indication WL-1052C5
Neon Ind .50 Green 115VAC Cyl 6 Lds

Neon Ind .50 Green 115VAC Cyl 6 Lds

Buy Now
Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads - 70117762 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads
70117762
Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads 70117762
Indicator,Pnl-Mnt;Ne on;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads

Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5365 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5365
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5365
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1052C Series; Colour:GreenRoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1052C Series; Colour:GreenRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1052C5 70117762 86T5365
Product Name LED Indication Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLHRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 10.4 mm (0.4094 inch)
View Details
22mm Illum. Metal Selector Switch 3PSR - 2ASL7LB-4-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Clear
Applications General Industrial
View Details
Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 486-4273-ND - DigiKey
Specs
LED Color Green; Green
Rated Current 0.0300 amps
View Details
2 suppliers