NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:115VAC; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1052C Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Pilot Lights and Indicator Lights |
| Product Number | 99W2413 |
| Product Name | Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco |
| Terminal Type | Wire Leads |