Wamco, Inc. Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco WL-1052A6

Description
NEON INDICATOR, 115VAC, 1.5mA, BLUE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1052A Series; Colour:Blue RoHS Compliant: Yes
Datasheet
Description
NEON INDICATOR, 115VAC, 1.5mA, BLUE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1052A Series; Colour:Blue RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco - 86T5364 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco
86T5364
Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco 86T5364
NEON INDICATOR, 115VAC, 1.5mA, BLUE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1052A Series; Colour:Blue RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, BLUE; Supply Voltage:115V; Lamp Base Type:Wire Leaded; Illumination Color:Blue; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1052A Series; Colour:Blue RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights
Product Number 86T5364
Product Name Neon Indicator, 115Vac, 1.5Ma, Blue; Supply Voltage Wamco
Terminal Type Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

R program - RML - Illuminated signal - RMLFWS -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22 mm Plastic Pilot Light - 3PLBR3L-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
3 suppliers
LP57 StreamLine® Mini LED Beacons Series - LP57-024A-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Amber
Height 55.88 mm (2.2 inch)
View Details
Specs
Lamp Type LED Lamps
View Details