Wamco, Inc. LED Indication WL-1052A5

Description
Neon Ind .50 Green 115VAC Dome 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Green 115VAC Dome 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1052A5
LED Indication WL-1052A5
Neon Ind .50 Green 115VAC Dome 6 Lds

Neon Ind .50 Green 115VAC Dome 6 Lds

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5363 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5363
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5363
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1052A Series; Colour:Green RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1052A Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads - 70117753 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads
70117753
Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads 70117753
Indicator,Pnl-Mnt;Ne on;Green;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1052A5 86T5363 70117753
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco Indicator,Pnl-Mnt;Neon;Green;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

R program - RME - Illuminated signal - RMEFRT -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 0.5000 mm (0.0197 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL3LB-6-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
Panel Mount Indicators - 1713782 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color White; White
Terminal Type Wire Leads; Lead wires
View Details
Panel Indicators, Pilot Lights - 486-4611-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details