Wamco, Inc. LED Indication WL-1051QA1

Description
Neon Ind .50 Red 230VAC Dome .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Red 230VAC Dome .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1051QA1
LED Indication WL-1051QA1
Neon Ind .50 Red 230VAC Dome .187 QCT

Neon Ind .50 Red 230VAC Dome .187 QCT

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5357 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5357
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5357
NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1051QA Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1051QA Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1051QA1 86T5357
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22mm Illum. Metal Selector Switch 3PSRL - 2ASL1LB-6-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color White
Applications General Industrial
View Details
Panel Mount Indicators - 1232434 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Wire Leads; Lead wires
View Details