Neon Ind .50 White 230VAC Cyl 6 Lds
NEON INDICATOR, 230VAC, 1.5mA, WHITE; Supply Voltage:230V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1051C Series; Colour:WhiteRoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Pilot Lights and Indicator Lights | Pilot Lights and Indicator Lights |
| Product Number | WL-1051C4 | 86T5356 |
| Product Name | LED Indication | Neon Indicator, 230Vac, 1.5Ma, White; Supply Voltage Wamco |
| Lamp Type | LED Lamps |