Wamco, Inc. LED Indication WL-1051C3

Description
Neon Ind .50 Amber 230VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Amber 230VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1051C3
LED Indication WL-1051C3
Neon Ind .50 Amber 230VAC Cyl 6 Lds

Neon Ind .50 Amber 230VAC Cyl 6 Lds

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-1051C3-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1051C3-ND
Panel Indicators, Pilot Lights 6088-WL-1051C3-ND
NEON PNL IND AMBER WIRE LEADS

NEON PNL IND AMBER WIRE LEADS

Buy Now Datasheet
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads - 70118197 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads
70118197
Indicator,Pnl-Mnt;Neon;Amber;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads 70118197
Indicator,Pnl-Mnt;Ne on;Amber;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Amber;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads

Supplier's Site
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5355 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5355
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5355
NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1051C Series; Colour:AmberRoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1051C Series; Colour:AmberRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1051C3 6088-WL-1051C3-ND 70118197 86T5355
Product Name LED Indication Panel Indicators, Pilot Lights Indicator,Pnl-Mnt;Neon;Amber;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps Neon
Rated Voltage 230 volts 208 to 250 volts 250 volts
LED Color Orange Amber
Unlock Full Specs
to access all available technical data

Similar Products

E.V program - EML.V - Illuminated signal - EML.V - Indicator lights - EMLH.VBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 6 mm (0.2362 inch)
View Details
22 mm LED Metal Pilot Light - 2PLB6LB-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Blue
Applications General Industrial
View Details
3 suppliers