Wamco, Inc. LED Indication WL-1051C1

Description
Neon Ind .50 Red 230VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Red 230VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1051C1
LED Indication WL-1051C1
Neon Ind .50 Red 230VAC Cyl 6 Lds

Neon Ind .50 Red 230VAC Cyl 6 Lds

Buy Now
Indicator,Pnl-Mnt;Neon;Red;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads - 70118199 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads
70118199
Indicator,Pnl-Mnt;Neon;Red;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads 70118199
Indicator,Pnl-Mnt;Ne on;Red;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Red;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads

Supplier's Site
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5353 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5353
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5353
NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1051C Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1051C Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1051C1 70118199 86T5353
Product Name LED Indication Indicator,Pnl-Mnt;Neon;Red;0.500 In;208-250 VAC;Lens,High Hat;22AWG Wire Leads Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 0035.0728-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Yellow
Terminal Type Solder Terminals
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Indicator Lamps - 104761 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Color Orange; Orange
Width 10 mm (0.3937 inch)
Rated Average Light 50000 hours
View Details
N program - NME - Illuminated signal - NMEFGN -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details