Wamco, Inc. Panel Indicators, Pilot Lights WL-1051A1

Description
"NEON IND .50"" RED 230VAC DOME 6"""
Request a Quote Datasheet
Description
"NEON IND .50"" RED 230VAC DOME 6"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-1051A1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1051A1-ND
Panel Indicators, Pilot Lights 6088-WL-1051A1-ND
"NEON IND .50"" RED 230VAC DOME 6"""

"NEON IND .50"" RED 230VAC DOME 6"""

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-1051A1
LED Indication WL-1051A1
Neon Ind .50 Red 230VAC Dome 6 Lds

Neon Ind .50 Red 230VAC Dome 6 Lds

Buy Now
Miniature Indicator Light - 36372255 - Radwell International
Willingboro, NJ, United States
Miniature Indicator Light
36372255
Miniature Indicator Light 36372255
NEON INDICATOR, 250 V SUPPLY VOLTAGE, 1.5 MA CURRENT RATING, SNAP IN, WIRE LEADED, 12.7 MM MOUNTING HOLE DIAMETER, DOME LENS SHAPE. FREE 2 YEAR RADWELL WARRANTY

NEON INDICATOR, 250 V SUPPLY VOLTAGE, 1.5 MA CURRENT RATING, SNAP IN, WIRE LEADED, 12.7 MM MOUNTING HOLE DIAMETER, DOME LENS SHAPE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5349 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5349
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5349
NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1051A Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1051A Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Neon;Red;0.500 In;208-250 VAC;Lens,Dome;22AWG Wire Leads - 70117754 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;0.500 In;208-250 VAC;Lens,Dome;22AWG Wire Leads
70117754
Indicator,Pnl-Mnt;Neon;Red;0.500 In;208-250 VAC;Lens,Dome;22AWG Wire Leads 70117754
Indicator,Pnl-Mnt;Ne on;Red;0.500 In;208-250 VAC;Lens,Dome;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Red;0.500 In;208-250 VAC;Lens,Dome;22AWG Wire Leads

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Radwell International Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-1051A1-ND WL-1051A1 36372255 86T5349 70117754
Product Name Panel Indicators, Pilot Lights LED Indication Miniature Indicator Light Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco Indicator,Pnl-Mnt;Neon;Red;0.500 In;208-250 VAC;Lens,Dome;22AWG Wire Leads
Lamp Type Neon LED Lamps
LED Color Red Red Red
Terminal Type Wire Leads Wire Leads Wire Leads Wire Leads
Unlock Full Specs
to access all available technical data

Similar Products

Circuit Board Indicators, Arrays, Light Bars, Bar Graphs - 0035.9675.8-ND - DigiKey
Specs
LED Color Red; Yellow; Red (x 1), Yellow (x 1)
View Details
2 suppliers
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP3L StreamLine® Low Profile LED Lights - LP3TL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type T-Mount
View Details