Wamco, Inc. LED Indication WL-1050QC3

Description
Neon Ind .50 Amber 115VAC Cyl .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Amber 115VAC Cyl .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1050QC3
LED Indication WL-1050QC3
Neon Ind .50 Amber 115VAC Cyl .187 QCT

Neon Ind .50 Amber 115VAC Cyl .187 QCT

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5347 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5347
Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5347
NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1050QC Series RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, AMBER; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1050QC Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1050QC3 86T5347
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, Amber; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-3-148-413-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red; Green; Blue
Terminal Type Solder Terminals
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
LP57 StreamLine® Mini LED Beacons Series - LP57-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Green; Green
Height 55.88 mm (2.2 inch)
View Details