Wamco, Inc. LED Indication WL-1050QA4

Description
Neon Ind .50 White 115VAC Dome .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 White 115VAC Dome .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1050QA4
LED Indication WL-1050QA4
Neon Ind .50 White 115VAC Dome .187 QCT

Neon Ind .50 White 115VAC Dome .187 QCT

Buy Now
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco - 86T5344 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco
86T5344
Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco 86T5344
NEON INDICATOR, 115VAC, 1.5mA, WHITE; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1050QA Series; Colour:White RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, WHITE; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1050QA Series; Colour:White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1050QA4 86T5344
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, White; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator/Display - 51280693 - Radwell International
Specs
Rated Voltage 110 volts
View Details
Pilot Light - 956517 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Yellow
View Details
22mm Illum. Metal Selector Switch 2PSR - 2ASL4LB-2-048 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Red
Applications General Industrial
View Details
LED Signal and obstruction light with MIOL-LIOL - signal and obstruction light with led miol liol - BARTEC
Specs
Lamp Type LED Lamps
Rated Voltage 100 to 277 volts
Rated Average Light 55000 hours
View Details