Wamco, Inc. LED Indication WL-1050QA1

Description
Neon Ind .50 Red 115VAC Dome .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Red 115VAC Dome .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1050QA1
LED Indication WL-1050QA1
Neon Ind .50 Red 115VAC Dome .187 QCT

Neon Ind .50 Red 115VAC Dome .187 QCT

Buy Now
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals - 70117769 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals
70117769
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals 70117769
Indicator,Pnl-Mnt;Ne on;Red;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals

Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals

Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5341 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5341
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5341
NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1050QA Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1050QA Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1050QA1 70117769 86T5341
Product Name LED Indication Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Dome;0.187 Terminals Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

22 mm Illum. Metal Selector Switch 2 Pos - 2ASL8LB-1-012 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details
Illuminating seal - MC-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form A Rectangular design MSC as per DIN EN 175301-803
Voltage type DC DC
View Details