Wamco, Inc. LED Indication WL-1050C2

Description
Neon Ind .50 Clear 115VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Clear 115VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1050C2
LED Indication WL-1050C2
Neon Ind .50 Clear 115VAC Cyl 6 Lds

Neon Ind .50 Clear 115VAC Cyl 6 Lds

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Clear; Supply Voltage Wamco - 86T5338 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Clear; Supply Voltage Wamco
86T5338
Neon Indicator, 115Vac, 1.5Ma, Clear; Supply Voltage Wamco 86T5338
NEON INDICATOR, 115VAC, 1.5mA, CLEAR; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1050C Series; Colour:ClearRoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, CLEAR; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:White; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1050C Series; Colour:ClearRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1050C2 86T5338
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, Clear; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

30.5 mm Indicator Indicator 800L P-L - 800L-30L24R - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Lamp Type LED Lamps
View Details
2 suppliers
LP3L StreamLine® Low Profile LED Lights - LP3PL-120B - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type LED Lamps
LED Color Blue; Blue
Terminal Type 1/2-Inch NPT Pipe
View Details
N program - NML - Illuminated signal - NMLGB -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Illuminating seal - MV-LD-12-24DC - Festo Corporation
Specs
Lamp Type LED Lamps
Terminal Type Form B as per DIN EN 175301-803 Rectangular design MSV
Voltage type DC DC
View Details