Wamco, Inc. LED Indication WL-1050C1

Description
Neon Ind .50 Red 115VAC Cyl 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Red 115VAC Cyl 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1050C1
LED Indication WL-1050C1
Neon Ind .50 Red 115VAC Cyl 6 Lds

Neon Ind .50 Red 115VAC Cyl 6 Lds

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5337 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5337
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5337
NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1050C Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Round with Flat Top; Current Rating:1.5mA; Product Range:1050C Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads - 70118212 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads
70118212
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads 70118212
Indicator,Pnl-Mnt;Ne on;Red;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1050C1 86T5337 70118212
Product Name LED Indication Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,High Hat;22AWG Wire Leads
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Pilot Light - 934570 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
LED Color Red
View Details
22mm Illuminated Projecting Push Button - 2ALP8LB-110 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Yellow
Applications General Industrial
View Details