Wamco, Inc. LED Indication WL-1050A1

Description
Neon Ind .50 Red 115VAC Dome 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Red 115VAC Dome 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1050A1
LED Indication WL-1050A1
Neon Ind .50 Red 115VAC Dome 6 Lds

Neon Ind .50 Red 115VAC Dome 6 Lds

Buy Now
Panel Indicators, Pilot Lights - 6088-WL-1050A1-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1050A1-ND
Panel Indicators, Pilot Lights 6088-WL-1050A1-ND
"NEON IND .50"" RED 115VAC DOME 6"""

"NEON IND .50"" RED 115VAC DOME 6"""

Buy Now Datasheet
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads - 70117751 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads
70117751
Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads 70117751
Indicator,Pnl-Mnt;Ne on;Red;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads

Supplier's Site
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5333 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5333
Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5333
NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1050A Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, RED; Supply Voltage:125V; Lamp Base Type:Wire Leaded; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1050A Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1050A1 6088-WL-1050A1-ND 70117751 86T5333
Product Name LED Indication Panel Indicators, Pilot Lights Indicator,Pnl-Mnt;Neon;Red;0.500 In;105-125 VAC;Lens,Dome;22AWG Wire Leads Neon Indicator, 115Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps Neon
LED Color Red Red Red
Rated Voltage 115 volts 105 to 125 volts 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

N program - NML - Illuminated signal - NMLWS/411D -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Incandescent Light Bulbs - 106341 - RS Components, Ltd.
Specs
Lamp Type Incandescent Lamps
LED Color Clear
Width 10 mm (0.3937 inch)
View Details
Panel Indicators, Pilot Lights - 486-4264-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers