Wamco, Inc. Panel Indicators, Pilot Lights WL-1032QD5

Description
"NEON IND .50"" GRN 115VAC FLUSH Q"
Request a Quote Datasheet
Description
"NEON IND .50"" GRN 115VAC FLUSH Q"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Panel Indicators, Pilot Lights - 6088-WL-1032QD5-ND - DigiKey
Thief River Falls, MN, United States
Panel Indicators, Pilot Lights
6088-WL-1032QD5-ND
Panel Indicators, Pilot Lights 6088-WL-1032QD5-ND
"NEON IND .50"" GRN 115VAC FLUSH Q"

"NEON IND .50"" GRN 115VAC FLUSH Q"

Buy Now Datasheet
Swedesboro, NJ, United States
LED Indication
WL-1032QD5
LED Indication WL-1032QD5
Neon Ind .50 Green 115VAC Flush .187 QC

Neon Ind .50 Green 115VAC Flush .187 QC

Buy Now
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco - 86T5330 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco
86T5330
Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco 86T5330
NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1032QD Series; Colour:Green RoHS Compliant: Yes

NEON INDICATOR, 115VAC, 1.5mA, GREEN; Supply Voltage:125V; Lamp Base Type:Quick Connect; Illumination Color:Green; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1032QD Series; Colour:Green RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Neon;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals - 70117750 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals
70117750
Indicator,Pnl-Mnt;Neon;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals 70117750
Indicator,Pnl-Mnt;Ne on;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals

Indicator,Pnl-Mnt;Neon;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number 6088-WL-1032QD5-ND WL-1032QD5 86T5330 70117750
Product Name Panel Indicators, Pilot Lights LED Indication Neon Indicator, 115Vac, 1.5Ma, Green; Supply Voltage Wamco Indicator,Pnl-Mnt;Neon;Green;0.5 in.;105-125 VAC;Lens, Flush;0.187 Terminals
Lamp Type Neon LED Lamps
LED Color Green Green Green
Terminal Type Quick Connect / Blade Quick Connect / Blade
Unlock Full Specs
to access all available technical data

Similar Products

Panel Indicators, Pilot Lights - 486-4611-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Green
Terminal Type Solder Terminals
View Details
LSL Litestak® Incandescent Status Indicators - LSL-024C - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Lamp Type Incandescent Lamps
Flash Lamp Flash Lamp
LED Color Clear
View Details
22mm Illum. Metal Selector Switch 3POS - 2ASL5LB-3-230D - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Amber
Applications General Industrial
View Details
Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details