Wamco, Inc. LED Indication WL-1031QD1

Description
Neon Ind .50 Red 230VAC Flush .187 QCT
Request a Quote Datasheet
Description
Neon Ind .50 Red 230VAC Flush .187 QCT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1031QD1
LED Indication WL-1031QD1
Neon Ind .50 Red 230VAC Flush .187 QCT

Neon Ind .50 Red 230VAC Flush .187 QCT

Buy Now
Indicator,Pnl-Mnt;Neon;Red;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals - 70118218 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Red;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals
70118218
Indicator,Pnl-Mnt;Neon;Red;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals 70118218
Indicator,Pnl-Mnt;Ne on;Red;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals

Indicator,Pnl-Mnt;Neon;Red;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals

Supplier's Site
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco - 86T5326 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
86T5326
Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco 86T5326
NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1031QD Series; Colour:Red RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, RED; Supply Voltage:250V; Lamp Base Type:Quick Connect; Illumination Color:Red; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1031QD Series; Colour:Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1031QD1 70118218 86T5326
Product Name LED Indication Indicator,Pnl-Mnt;Neon;Red;0.50 In;208-250 VAC;Lens,Flush;0.187 Terminals Neon Indicator, 230Vac, 1.5Ma, Red; Supply Voltage Wamco
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

N program - NME - Illuminated signal - NMEFBL -  - Schmersal Inc.
Specs
Lamp Type LED Lamps
Height 2 mm (0.0787 inch)
View Details
Panel Mount Indicators - 1246408 - RS Components, Ltd.
Specs
Lamp Type LED Lamps
LED Color Yellow; Yellow
Terminal Type Solder Terminals; Faston, solder lug
View Details
Panel Indicators, Pilot Lights - 486-4608-ND - DigiKey
Specs
Lamp Type LED Lamps
LED Color Red
Terminal Type Solder Terminals
View Details
22 mm LED Metal Pilot Light - 2PLB3LB-230 - Altech Corp.
Specs
Lamp Type LED Lamps
LED Color Green
Applications General Industrial
View Details
2 suppliers