Wamco, Inc. LED Indication WL-1031D3

Description
Neon Ind .50 Amber 230VAC Flush 6 Lds
Request a Quote Datasheet
Description
Neon Ind .50 Amber 230VAC Flush 6 Lds
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
LED Indication
WL-1031D3
LED Indication WL-1031D3
Neon Ind .50 Amber 230VAC Flush 6 Lds

Neon Ind .50 Amber 230VAC Flush 6 Lds

Buy Now
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco - 86T5324 - Newark, An Avnet Company
Chicago, IL, United States
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco
86T5324
Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco 86T5324
NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1031D Series; Colour:Amber RoHS Compliant: Yes

NEON INDICATOR, 230VAC, 1.5mA, AMBER; Supply Voltage:250V; Lamp Base Type:Wire Leaded; Illumination Color:Amber; Mounting Hole Dia:12.7mm; Lens Shape:Dome; Current Rating:1.5mA; Product Range:1031D Series; Colour:Amber RoHS Compliant: Yes

Supplier's Site Datasheet
Indicator,Pnl-Mnt;Neon;Amber;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads - 70117746 - Allied Electronics, Inc.
Fort Worth, TX, USA
Indicator,Pnl-Mnt;Neon;Amber;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads
70117746
Indicator,Pnl-Mnt;Neon;Amber;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads 70117746
Indicator,Pnl-Mnt;Ne on;Amber;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads

Indicator,Pnl-Mnt;Neon;Amber;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights Pilot Lights and Indicator Lights
Product Number WL-1031D3 86T5324 70117746
Product Name LED Indication Neon Indicator, 230Vac, 1.5Ma, Amber; Supply Voltage Wamco Indicator,Pnl-Mnt;Neon;Amber;0.50 In;208-250 VAC;Lens,Flush;22AWG Wire Leads
Lamp Type LED Lamps
Unlock Full Specs
to access all available technical data

Similar Products

Indicator Lights - LPL - OTTO Controls
Specs
Lamp Type LED Lamps
Rated Voltage 14.5 volts
View Details
Pilot Light - 10773164 - Radwell International
Allen-Bradley / Rockwell Automation
View Details